Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .55g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .031in, .7874mm |
Stud Diameter | 3.51mm, .138in |
Barrel Inside Diameter | 1.65mm, .065in |
Overall Length | 13.06mm, .514in |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Shape Description | SPADE-027 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Budg Spade 22-16Comm22-18Mil6 Rohs Compliant: Yes |Amp Te Connectivity 32418 | Newark Electronics |
Flanged Spade Tongue Terminal 16-22AWG 13.06mm 7.52mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 32418?
Additional datasheets, footprints and schematics for 32418 are listed on our Part Details page. You can also find images and similar parts to 32418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32418 fall under?
The 32418 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32418 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32418 you can contact the distributor directly for product support, shipping queries etc.
Is the 32418 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32418 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 32418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32418 often in real-time on the comparison pages.
What if I can't find stock of 32418?
You can fill out our help required form which you can use to request a quote for 32418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.