Prices starting from US$0.23
Weight per Piece | .155g |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Overall Length | 21.39mm, .8421in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-025 |
Operating Temperature Range | 221°F, 105°C |
Terminals PG SPDFLG 22-16COMM 22-18MIL 8 | Rapid Electronics |
TE Connectivity - AMP PG SPDFLG 22-16COMM 22-18MIL 8 | Distrelec |
PG SPDFLG 22-16COMM 22-18MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 324169 | Internal Number: 324169 | TE Connectivity | TE Store |
Spade terminal, PLASTI-GRIP, red, M4 | RS |
Flanged Spade Tongue Terminal 16-22AWG 21.39mm 10.57mm Tin Loose Piece | Avnet America |
TERMINAL | RS Americas |
Where can I find additional details, specifications and documents for a 324169?
Additional datasheets, footprints and schematics for 324169 are listed on our Part Details page. You can also find images and similar parts to 324169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324169 fall under?
The 324169 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324169 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324169 you can contact the distributor directly for product support, shipping queries etc.
Is the 324169 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324169 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Farnell have stock available or on a lead time for 324169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324169 often in real-time on the comparison pages.
What if I can't find stock of 324169?
You can fill out our help required form which you can use to request a quote for 324169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.