Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 28-20007-00 |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.25 |
No stock
|
Buy Now | |
TE Store | US$0.49 |
6,954
|
Buy Now | |
RS Americas | US$0.29 |
6,291
|
Buy Now | |
Chip One Stop | US$0.28 |
3,000
|
Buy Now | |
Distrelec | US$0.29 |
3,000
|
Buy Now | |
Heilind Electronics | US$0.35 |
2,605
|
Buy Now | |
Newark Electronics | US$0.28 |
2,589
|
Buy Now | |
Heilind Electronics Asia | US$0.35 |
521
|
Buy Now | |
Avnet America | US$0.23 |
-
|
Buy Now | |
Avnet Asia | US$0.27 |
-
|
Buy Now | |
Boersig | US$0.24 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Weight per Piece | .185g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Overall Length | .7488in, 19.02mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .145in, 3.68mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Shape Description | SPADE-025 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPD FLG 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 324165 | Internal Number: 324165 | Alias Number: 28-20007-00 | TE Connectivity | TE Store |
Terminal Spade Tongue, Flanged, 16-14AWG, Stud Size 6, PlastiGrip Series | TE Connectivity 324165 | RS Americas |
TE Connectivity - AMP TERMINALPG SPD FLG 16-14 6 | Distrelec |
TERMINAL,PG SPD FLG 16-14 6 | Heilind Electronics |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
Flanged Spade Tongue Terminal 14-16AWG 19.02mm 7.47mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 324165?
Additional datasheets, footprints and schematics for 324165 are listed on our Part Details page. You can also find images and similar parts to 324165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324165 fall under?
The 324165 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324165 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324165 you can contact the distributor directly for product support, shipping queries etc.
Is the 324165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324165 have stock available?
Authorised distributors including TE Store, RS Americas, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 324165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324165 often in real-time on the comparison pages.
What if I can't find stock of 324165?
You can fill out our help required form which you can use to request a quote for 324165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.