Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.515g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Flange Tongue |
Terminal Orientation | Flanged, Straight |
Stud Diameter | 4.17mm, .164in |
Overall Length | .694in, 17.63mm |
Barrel Inside Diameter | 3.4mm, .134in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Tongue Thickness | .039in, .9906mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Package |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-027 |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 32416?
Additional datasheets, footprints and schematics for 32416 are listed on our Part Details page. You can also find images and similar parts to 32416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32416 fall under?
The 32416 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32416 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32416 you can contact the distributor directly for product support, shipping queries etc.
Is the 32416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32416 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 32416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32416 often in real-time on the comparison pages.
What if I can't find stock of 32416?
You can fill out our help required form which you can use to request a quote for 32416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.