Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324158-0,
F77176-000 |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.73 |
1,585
|
Buy Now | |
Farnell | US$0.31 |
6,085
|
Buy Now | |
Newark Electronics | US$0.42 |
4,520
|
Buy Now | |
element14 | US$0.32 |
4,520
|
Buy Now | |
Electro Enterprises | US$0.52 |
1,001
|
Buy Now | |
TTI Europe | US$0.30 |
710
|
Buy Now | |
TE Store | US$0.56 |
11
|
Buy Now | |
Avnet America | US$0.34 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
Boersig | US$0.31 |
-
|
Buy Now |
Weight per Piece | .581g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 2.36mm, .093in |
Wire Insulation Diameter | .056 – .11in, 1.422 – 2.794mm |
Overall Length | .669in, 16.99mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | #2, M2 |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, #2, RED, 16AWG | Farnell |
Terminal, Ring Tongue, #2, Red, 16Awg Rohs Compliant: Yes |Amp Te Connectivity 324158 | Newark Electronics |
Ring terminal PIDG 22-16AWG Red M2 | RS |
PIDG R 22-16 COMM 22-18 MIL 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M2 #2 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 324158 | Internal Number: 324158 | Alias Number: AMPS-0-0324158-0 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 16.99mm 4.62mm Tin Loose Piece | Avnet America |
PIDG, R 22-16 Comm 22-18 Mil 2 | TE Connectivity 324158 | RS Americas |
Status: | Unknown |
---|---|
Series: | TE - PIDG Series |
RoHS: | Unknown |
Product Range | TE - PIDG Series |
---|---|
Stud Size - Imperial | 0.086" |
Stud Size - Metric | 2.18mm |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Insulator Material | Nylon (Polyamide) |
Series | PIDG |
Where can I find additional details, specifications and documents for a 324158?
Additional datasheets, footprints and schematics for 324158 are listed on our Part Details page. You can also find images and similar parts to 324158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324158 fall under?
The 324158 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324158 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324158 you can contact the distributor directly for product support, shipping queries etc.
Is the 324158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324158 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Electro Enterprises have stock available or on a lead time for 324158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324158 often in real-time on the comparison pages.
What if I can't find stock of 324158?
You can fill out our help required form which you can use to request a quote for 324158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.