Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.109g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 509 – 3260CMA, .3 – 1.65mm², 22 – 16AWG |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | .9949in, 25.27mm |
Stud Diameter | .328in, 8.33mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M8, 5/16 |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
BUDG R 22-16COMM 22-18MIL 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 324124 | Internal Number: 324124 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 25.27mm 13.49mm Tin Loose Piece | Avnet America |
Budg R 22-16Comm 22-18Mil 5/16 | TE Connectivity 324124 | RS Americas |
Where can I find additional details, specifications and documents for a 324124?
Additional datasheets, footprints and schematics for 324124 are listed on our Part Details page. You can also find images and similar parts to 324124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324124 fall under?
The 324124 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324124 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324124 you can contact the distributor directly for product support, shipping queries etc.
Is the 324124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324124 have stock available?
Authorised distributors including TTI Europe, TE Store, Avnet America and RS Americas have stock available or on a lead time for 324124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324124 often in real-time on the comparison pages.
What if I can't find stock of 324124?
You can fill out our help required form which you can use to request a quote for 324124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.