Prices starting from US$0.48
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.323g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .328in, 8.33mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.65mm² |
Overall Length | 30.94mm, 1.2181in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M8, 5/16 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Pidg R 22-16Comm 22-18Mil 5/16 Rohs Compliant: Yes |Amp Te Connectivity 324123 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 30.94mm 13.49mm Tin Loose Piece | Avnet America |
PIDG, R 22-16Comm 22-18Mil 5/16 | TE Connectivity 324123 | RS Americas |
Special Order: PIDG R 22-16COMM 22-18MIL 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 324123 | Internal Number: 324123 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324123?
Additional datasheets, footprints and schematics for 324123 are listed on our Part Details page. You can also find images and similar parts to 324123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324123 fall under?
The 324123 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324123 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324123 you can contact the distributor directly for product support, shipping queries etc.
Is the 324123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324123 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 324123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324123 often in real-time on the comparison pages.
What if I can't find stock of 324123?
You can fill out our help required form which you can use to request a quote for 324123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.