Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 7.085g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.878in, 47.7mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .5in, 12.7mm |
Wire Size | 16.8 – 26.7mm², 4AWG, 33100 – 52600CMA |
Wire Insulation Diameter | 9.703mm, .382in |
Wire Insulation Diameter (Max) | .382in, 9.703mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | 1/2, M12 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-047 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue 1/2In Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 4AWG 47.7mm 17.25mm Tin Loose Piece | Avnet America |
Ring Tongue Terminal | RS Americas |
Special Order: TERMINAL,T-N R 4 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 324114 | Internal Number: 324114 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324114?
Additional datasheets, footprints and schematics for 324114 are listed on our Part Details page. You can also find images and similar parts to 324114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324114 fall under?
The 324114 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324114 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324114 you can contact the distributor directly for product support, shipping queries etc.
Is the 324114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324114 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324114 often in real-time on the comparison pages.
What if I can't find stock of 324114?
You can fill out our help required form which you can use to request a quote for 324114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.