Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.20
|
No stock
|
Buy Now | |
TE Store
from US$14.71
|
520
in stock
|
Buy Now | |
Heilind Electronics
from US$11.90
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$10.26
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$7.76
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$8.95
|
190
in stock
|
Buy Now | |
Distrelec
from US$6.99
|
190
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.90
|
70
in stock
|
Buy Now | |
Avnet America
from US$7.44
|
-
|
Buy Now | |
Boersig
from US$8.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Blue |
Weight per Piece | 2.782g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | 61.62mm, 2.426in |
Stud Diameter | 8.33mm, .328in |
Wire Insulation Diameter | 14.732mm, .58in |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Wire Insulation Diameter (Max) | .56in, 14.732mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Shape Description | RING-047 |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,T-N R 1/0 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 324113 | Internal Number: 324113 | TE Connectivity | TE Store |
TERMINAL,T-N R 1/0 5/16 | Heilind Electronics |
Terminal,t-N R 1/0 5/16 |Amp Te Connectivity 324113 | Newark Electronics |
Terminals NYL-RING 1/0 BLU #5/16 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 60.6mm2 | Distrelec |
Ring Tongue Terminal 1-(1/0)AWG 61.62mm 20.5mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 324113?
Additional datasheets, footprints and schematics for 324113 are listed on our Part Details page. You can also find images and similar parts to 324113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324113 fall under?
The 324113 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324113 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324113 you can contact the distributor directly for product support, shipping queries etc.
Is the 324113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324113 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 324113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324113 often in real-time on the comparison pages.
What if I can't find stock of 324113?
You can fill out our help required form which you can use to request a quote for 324113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.