Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.69
|
No stock
|
Buy Now | |
Electro Enterprises
from US$4.50
|
689
in stock
|
Buy Now | |
Distrelec
from US$7.25
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$383.48
|
-
|
Buy Now | |
Avnet America
from US$5.74
|
-
|
Buy Now | |
Boersig
from US$6.19
|
-
|
Buy Now | |
TE Store
from US$10.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Inspection Slot | No |
Stripe Color | Red |
Weight per Piece | 11.301g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .468in, 11.887mm |
Stud Diameter | .328in, 8.33mm |
Wire Insulation Diameter (Max) | .468in, 11.887mm |
Overall Length | 2.063in, 52.4mm |
Wire Size | 52600 – 83700CMA, 26.7 – 42.4mm², 2AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Shape Description | RING-047 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
RING TERMINAL 2AWG TERMINYL | RS |
Terminal, Ring Tongue, 5/16In, Crimp Red | Newark Electronics |
Ring Tongue Terminal 2AWG 52.4mm 18.06mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,T-N R 2 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 324112 | Internal Number: 324112 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324112?
Additional datasheets, footprints and schematics for 324112 are listed on our Part Details page. You can also find images and similar parts to 324112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324112 fall under?
The 324112 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324112 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324112 you can contact the distributor directly for product support, shipping queries etc.
Is the 324112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324112 have stock available?
Authorised distributors including Electro Enterprises, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 324112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324112 often in real-time on the comparison pages.
What if I can't find stock of 324112?
You can fill out our help required form which you can use to request a quote for 324112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.