Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Yellow |
Weight per Piece | 32.043g |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .5in, 13.08mm |
Wire Insulation Diameter (Max) | .61in, 15.494mm |
Wire Size | 60.6 – 76.3mm², 00AWG, 119500 – 150500CMA |
Overall Length | 2.4161in, 61.37mm |
Wire Insulation Diameter | .61in, 15.494mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | 1/2, M12 |
Shape Description | RING-047 |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, 2 AWG, M12, Straight | TE Connectivity 324085 | RS Americas |
Ring Tongue Terminal (2/0)AWG 64.51mm 23.52mm Tin Loose Piece | Avnet Asia |
Where can I find additional details, specifications and documents for a 324085?
Additional datasheets, footprints and schematics for 324085 are listed on our Part Details page. You can also find images and similar parts to 324085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324085 fall under?
The 324085 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324085 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324085 you can contact the distributor directly for product support, shipping queries etc.
Is the 324085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324085 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Avnet Asia and Farnell have stock available or on a lead time for 324085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324085 often in real-time on the comparison pages.
What if I can't find stock of 324085?
You can fill out our help required form which you can use to request a quote for 324085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.