Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,959.34
|
No stock
|
Buy Now | |
Powell Electronics
from US$9.30
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$12.27
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$12.86
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
1
in stock
|
Buy Now | |
RS Americas
from US$986.29
|
-
|
Buy Now | |
Boersig
from US$9.80
|
-
|
Buy Now | |
Distrelec
from US$8.76
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Weight per Piece | 32.635g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter (Max) | .61in, 15.494mm |
Wire Size | 60.6 – 76.3mm², 00AWG, 119500 – 150500CMA |
Overall Length | 2.4161in, 61.37mm |
Wire Insulation Diameter | .61in, 15.494mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Insulated | Yes |
Shape Description | RING-047 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals Terminyl Ring 2/0 |Amp Te Connectivity 324084 | Newark Electronics |
Terminals TERMINYL RING 2/0 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 76.3mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 324084?
Additional datasheets, footprints and schematics for 324084 are listed on our Part Details page. You can also find images and similar parts to 324084 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324084 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324084 fall under?
The 324084 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324084 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324084 you can contact the distributor directly for product support, shipping queries etc.
Is the 324084 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324084 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 324084.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324084 often in real-time on the comparison pages.
What if I can't find stock of 324084?
You can fill out our help required form which you can use to request a quote for 324084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.