Prices starting from US$6.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$8.98 |
No stock
|
Buy Now | |
Newark Electronics | US$9.44 |
1,489
|
Buy Now | |
Rapid Electronics | US$8.52 |
1,489
|
Buy Now | |
Chip One Stop | US$6.02 |
1,489
|
Buy Now | |
Distrelec | US$7.64 |
1,489
|
Buy Now | |
Powell Electronics | US$10.62 |
122
|
Buy Now | |
Boersig | US$8.76 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 33.075g |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 8.33mm, .328in |
Wire Insulation Diameter (Max) | .61in, 15.494mm |
Wire Size | 60.6 – 76.3mm², 00AWG, 119500 – 150500CMA |
Overall Length | 2.4161in, 61.37mm |
Wire Insulation Diameter | .61in, 15.494mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Shape Description | RING-047 |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminals Terminal T-N R 2/0 5 |Amp Te Connectivity 324083 | Newark Electronics |
Terminals TERMINAL T-N R 2/0 5 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 76.3mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal (2/0)AWG 61.37mm 23.52mm Tin Loose Piece | Avnet Asia |
Where can I find additional details, specifications and documents for a 324083?
Additional datasheets, footprints and schematics for 324083 are listed on our Part Details page. You can also find images and similar parts to 324083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324083 fall under?
The 324083 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324083 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324083 you can contact the distributor directly for product support, shipping queries etc.
Is the 324083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324083 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 324083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324083 often in real-time on the comparison pages.
What if I can't find stock of 324083?
You can fill out our help required form which you can use to request a quote for 324083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.