Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.61
|
34
in stock
|
Buy Now | |
Distrelec
from US$6.51
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$9.55
|
-
|
Buy Now | |
Avnet America
from US$6.93
|
-
|
Buy Now | |
RS Americas
from US$7.43
|
-
|
Buy Now | |
element14
from US$6.91
|
-
|
Buy Now | |
Farnell
from US$7.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Weight per Piece | 26.935g |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Tongue Thickness | .031in, .79mm |
Overall Length | 61.62mm, 2.426in |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter | 14.732mm, .58in |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Wire Insulation Diameter (Max) | .56in, 14.732mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Shape Description | RING-047 |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminals NYL-RING 1/0AWG # 3/8 BLUE | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 60.6mm2 | Distrelec |
Ring Terminal 1-0AWG Terminyl | RS |
Terminal, Ring Tongue, 3/8", 0Awg, Blue | Newark Electronics |
Ring Tongue Terminal 1-(1/0)AWG 61.62mm 20.5mm Tin Loose Piece | Avnet America |
TERMINYL TERMINAL, TERMINAL, T-N R 1/0 3/8 | TE Connectivity 324057 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 324057?
Additional datasheets, footprints and schematics for 324057 are listed on our Part Details page. You can also find images and similar parts to 324057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324057 fall under?
The 324057 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324057 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324057 you can contact the distributor directly for product support, shipping queries etc.
Is the 324057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324057 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 324057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324057 often in real-time on the comparison pages.
What if I can't find stock of 324057?
You can fill out our help required form which you can use to request a quote for 324057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.