324054 Rings & Spades by TE Connectivity

TERMINAL,T-N R 2 3/8

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.29

Distributor Stock
Logo for RS
RS
from US$7.41
32
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$7.42
1,000
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$4.28
763
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.46
203
in stock
Buy Now
Logo for element14
element14
from US$7.78
203
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.41
203
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.29
102
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.00
4
in stock
Buy Now

Specifications

Plating Material Copper, Tin
Insulation Sleeve Color Red
Inspection Slot No
Stripe Color Red
Weight per Piece 11.018g
Terminal Angle Straight
Number of Holes 1
Military Part Class Class II
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Tongue Thickness .031in, .79mm
Wire Insulation Diameter (Max) .468in, 11.887mm
Wire Insulation Diameter .468in, 11.887mm
Stud Diameter .39in, 9.91mm
Wire Size 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG
Overall Length 43.31mm, 1.7051in
Current Rating 1A
Government Qualified Yes
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 50
Packaging Method Loose Piece
Wire/Cable Type Regular Wire
Insulated Yes
Sealable No
Barrel Type Closed Barrel
Stud Size 3/8
Shape Description RING-047
Support Style Insulation Support
Operating Temperature Range 221°F, 105°C


Alternative Descriptions

Terminal, Ring Tongue, M10, 2Awg, Red | Newark Electronics
TERMINAL, RING TONGUE, M10, 2AWG, RED | element14
Ring Tongue Terminal 2AWG 52.4mm 18.06mm Tin Loose Piece | Avnet America
Ring Terminal Red 2AWG 3/8 Terminyl | RS
Ring Tongue Terminal | RS Americas


324054 Connectors by Unknown

TERMINAL RING TONGUE M10 2AWG RED

Status: Unknown
Series: Terminyl Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Stud Size - Metric M10
Stud Size - Imperial 3/8"
Wire Size AWG Max 2AWG
Conductor Area CSA 42.4mm²
Product Range Terminyl Series
Insulator Colour Red
Insulator Material Nylon (Polyamide)
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 324054?

Additional datasheets, footprints and schematics for 324054 are listed on our Part Details page. You can also find images and similar parts to 324054 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 324054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324054 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 324054 fall under?

The 324054 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 324054 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 324054 you can contact the distributor directly for product support, shipping queries etc.

Is the 324054 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 324054 have stock available?

Authorised distributors including Powell Electronics, Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for 324054.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 324054 often in real-time on the comparison pages.

What if I can't find stock of 324054?

You can fill out our help required form which you can use to request a quote for 324054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay