Prices starting from US$3.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$6.40 |
No stock
|
Buy Now | |
Electro Enterprises | US$3.66 |
7,844
|
Buy Now | |
Newark Electronics | US$5.84 |
30
|
Buy Now | |
Rapid Electronics | US$10.71 |
30
|
Buy Now | |
Chip One Stop | US$9.87 |
30
|
Buy Now | |
Distrelec | US$7.62 |
30
|
Buy Now | |
Future Electronics | US$6.32 |
-
|
Buy Now | |
RS Americas | US$5.47 |
-
|
Buy Now | |
element14 | US$6.57 |
-
|
Buy Now | |
Boersig | US$6.31 |
-
|
Buy Now | |
TTI Europe | US$4.51 |
-
|
Buy Now |
Weight per Piece | 11.28g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2AWG, 26.7 – 42.4mm², 52600 – 83700CMA |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .468in, 11.887mm |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter | .468in, 11.887mm |
Overall Length | 2.0449in, 51.94mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-047 |
Stud Size | M6 |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, 2Awg, Red | Newark Electronics |
Terminals NYL-RING 02AWG #1/4 M6 PLUS RED | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
Ring Tongue Terminal Closed Barrel Insulation Support 2AWG | Future Electronics |
Ring Tongue Terminal | RS Americas |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 42.4mm² |
Product Range | Terminyl Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 324053?
Additional datasheets, footprints and schematics for 324053 are listed on our Part Details page. You can also find images and similar parts to 324053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324053 fall under?
The 324053 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324053 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324053 you can contact the distributor directly for product support, shipping queries etc.
Is the 324053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324053 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 324053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324053 often in real-time on the comparison pages.
What if I can't find stock of 324053?
You can fill out our help required form which you can use to request a quote for 324053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.