Prices starting from US$3.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.03 |
296
|
Buy Now | |
Electro Enterprises | US$3.39 |
1,091
|
Buy Now | |
Newark Electronics | US$3.79 |
344
|
Buy Now | |
element14 | US$3.57 |
296
|
Buy Now | |
Rapid Electronics | US$3.92 |
48
|
Buy Now | |
Chip One Stop | US$4.33 |
48
|
Buy Now | |
Distrelec | US$3.32 |
48
|
Buy Now | |
Heilind Electronics | US$4.37 |
3
|
Buy Now | |
Heilind Electronics Asia | US$4.37 |
1
|
Buy Now | |
Future Electronics | US$3.64 |
-
|
Buy Now | |
RS Americas | US$3.18 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | 7.693g |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .382in, 9.703mm |
Wire Size | 16.8 – 26.7mm², 33100 – 52600CMA, 4AWG |
Stud Diameter | 9.91mm, .39in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .382in, 9.703mm |
Overall Length | 47.7mm, 1.878in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | RING-047 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 4Awg, Yel | Newark Electronics |
TERMINAL, RING TONGUE, 4AWG, YEL | element14 |
Terminals TERMINAL T-N R 4 3/8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 26.7mm2 | Distrelec |
TERMINAL,T-N R 4 3/8 | Heilind Electronics |
4 AWG Yellow Color Closed Barrel Straight Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal | RS Americas |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 26.7mm² |
Product Range | Terminyl Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 324052?
Additional datasheets, footprints and schematics for 324052 are listed on our Part Details page. You can also find images and similar parts to 324052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324052 fall under?
The 324052 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324052 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324052 you can contact the distributor directly for product support, shipping queries etc.
Is the 324052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324052 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 324052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324052 often in real-time on the comparison pages.
What if I can't find stock of 324052?
You can fill out our help required form which you can use to request a quote for 324052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.