Prices starting from US$2.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.33 |
1,916
|
Buy Now | |
Newark Electronics | US$3.22 |
1,916
|
Buy Now | |
element14 | US$2.63 |
1,916
|
Buy Now | |
Chip One Stop | US$2.45 |
1,019
|
Buy Now | |
Rapid Electronics | US$2.65 |
976
|
Buy Now | |
Distrelec | US$2.42 |
976
|
Buy Now | |
Electro Enterprises | US$3.58 |
139
|
Buy Now | |
Powell Electronics | US$2.48 |
3
|
Buy Now | |
RS Americas | US$3.19 |
-
|
Buy Now | |
Boersig | US$2.66 |
-
|
Buy Now | |
TTI Europe | US$2.35 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Weight per Piece | 7.727g |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .382in, 9.703mm |
Wire Size | 16.8 – 26.7mm², 33100 – 52600CMA, 4AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .382in, 9.703mm |
Stud Diameter | .328in, 8.33mm |
Overall Length | 47.7mm, 1.878in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | 5/16, M8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-047 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, 4AWG, YEL | Farnell Contract |
Terminal, Ring Tongue, 4Awg, Yel | Newark Electronics |
Terminals NYL-RING 04AWG #5 16 YELLOW | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 26.7mm2 | Distrelec |
TERMINYL TERMINAL, TERMINAL, T-N R 4 5/16 | TE Connectivity 324051 | RS Americas |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 26.7mm² |
Product Range | Terminyl Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 324051?
Additional datasheets, footprints and schematics for 324051 are listed on our Part Details page. You can also find images and similar parts to 324051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324051 fall under?
The 324051 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324051 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324051 you can contact the distributor directly for product support, shipping queries etc.
Is the 324051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324051 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14, Chip One Stop and Rapid Electronics have stock available or on a lead time for 324051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324051 often in real-time on the comparison pages.
What if I can't find stock of 324051?
You can fill out our help required form which you can use to request a quote for 324051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.