Prices starting from US$2.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.72 |
808
|
Buy Now | |
Electro Enterprises | US$2.80 |
2,554
|
Buy Now | |
Newark Electronics | US$3.39 |
808
|
Buy Now | |
element14 | US$2.88 |
808
|
Buy Now | |
Powell Electronics | US$3.16 |
767
|
Buy Now | |
Heilind Electronics | US$3.84 |
218
|
Buy Now | |
Rapid Electronics | US$3.46 |
96
|
Buy Now | |
Chip One Stop | US$4.65 |
96
|
Buy Now | |
Distrelec | US$2.21 |
96
|
Buy Now | |
Heilind Electronics Asia | US$3.84 |
51
|
Buy Now | |
RS Americas | US$2.69 |
25
|
Buy Now | |
Boersig | US$2.61 |
-
|
Buy Now | |
TTI Europe | US$2.64 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Yellow |
Weight per Piece | 7.233g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | 1.219mm, .048in |
Stud Diameter | .265in, 6.73mm |
Wire Size | 16.8 – 26.7mm², 4AWG, 33100 – 52600CMA |
Overall Length | 1.812in, 46.02mm |
Wire Insulation Diameter (Max) | .382in, 9.7mm |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | 1/4, M6 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-047 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, 1/4", 4AWG | Farnell Contract |
Terminal, Ring Tongue, 1/4", 4Awg | Newark Electronics |
TERMINAL,T-N R 4 1/4 | Heilind Electronics |
TERMINYL INSULATED RING TONGUE TERMINAL | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 26.7mm2 | Distrelec |
TERMINYL Seriesinsulated Tin Plated Crimp Ring Terminal, M6 Stud Size,4AWG, Yellow | TE Connectivity 324050 | RS Americas |
Ring Tongue Terminal 4AWG 46.02mm 13.87mm Tin Loose Piece | Avnet America |
TERMINAL,T-N R 4 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Product Range | Terminyl Series |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Insulator Material | Nylon (Polyamide) |
Stud Size | 1/4 |
Where can I find additional details, specifications and documents for a 324050?
Additional datasheets, footprints and schematics for 324050 are listed on our Part Details page. You can also find images and similar parts to 324050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324050 fall under?
The 324050 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324050 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324050 you can contact the distributor directly for product support, shipping queries etc.
Is the 324050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324050 have stock available?
Authorised distributors including Electro Enterprises, Farnell Contract, Newark Electronics, element14 and Powell Electronics have stock available or on a lead time for 324050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324050 often in real-time on the comparison pages.
What if I can't find stock of 324050?
You can fill out our help required form which you can use to request a quote for 324050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.