Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
88
in stock
|
Buy Now | |
Electro Enterprises
from US$1.43
|
2,925
in stock
|
Buy Now | |
Powell Electronics
from US$2.39
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
150
in stock
|
Buy Now | |
element14
from US$2.41
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$2.07
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
62
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
3
in stock
|
Buy Now | |
RS
from US$328.32
|
-
|
Buy Now | |
RS Americas
from US$2.72
|
-
|
Buy Now | |
Boersig
from US$1.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Weight per Piece | 3.235g |
Inspection Slot | No |
Plating Material | Copper, Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 7.976mm, .314in |
Stud Diameter | .39in, 9.91mm |
Overall Length | 1.7618in, 44.75mm |
Wire Size | 20800 – 33100CMA, 10.5 – 16.8mm², 6AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .314in, 7.976mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | RING-047 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 6Awg, Blu | Newark Electronics |
TERMINAL, RING TONGUE, 6AWG, BLU | element14 |
TERMINYL INSULATED RING TONGUE TERMINAL | Rapid Electronics |
Ring Tongue Terminal 6AWG 44.75mm 15.88mm Tin Loose Piece | Avnet America |
TERMINYL TERMINAL, TERMINAL, T-N R 6 3/8 | TE Connectivity 324049 | RS Americas |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.8mm² |
Product Range | Terminyl Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 324049?
Additional datasheets, footprints and schematics for 324049 are listed on our Part Details page. You can also find images and similar parts to 324049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324049 fall under?
The 324049 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324049 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324049 you can contact the distributor directly for product support, shipping queries etc.
Is the 324049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324049 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 324049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324049 often in real-time on the comparison pages.
What if I can't find stock of 324049?
You can fill out our help required form which you can use to request a quote for 324049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.