Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E42038-000,
AMP-0-0324048-0 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.72
|
185
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
1,795
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
937
in stock
|
Buy Now | |
element14
from US$2.56
|
937
in stock
|
Buy Now | |
Farnell
from US$3.17
|
937
in stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$2.91
|
58
in stock
|
Buy Now | |
Distrelec
from US$2.22
|
58
in stock
|
Buy Now | |
Future Electronics
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$2.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 5.782g |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 7.976mm, .314in |
Stud Diameter | 8.33mm, .328in |
Wire Insulation Diameter | 7.976mm, .314in |
Overall Length | 44.75mm, 1.7618in |
Wire Size | 20800 – 33100CMA, 10.5 – 16.8mm², 6AWG |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Shape Description | RING-047 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 6AWG 44.75mm 15.88mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, 5/16", 6Awg, Blue | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 6AWG, BLUE | element14 |
RING TERMINAL BLUE 6AWG 5/16 TERMINYL | RS |
Terminals TERMINAL T-N R 6 5/1 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 16.8mm2 | Distrelec |
TERMINAL,T-N R 6 5/1 | Future Electronics |
Ring Tongue Terminal | RS Americas |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.8mm² |
Product Range | Terminyl Series |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 324048?
Additional datasheets, footprints and schematics for 324048 are listed on our Part Details page. You can also find images and similar parts to 324048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324048 fall under?
The 324048 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324048 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324048 you can contact the distributor directly for product support, shipping queries etc.
Is the 324048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324048 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 324048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324048 often in real-time on the comparison pages.
What if I can't find stock of 324048?
You can fill out our help required form which you can use to request a quote for 324048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.