Status: | Unknown |
---|---|
Series: | TERMINYL Series |
RoHS: | Compliant |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.36
|
440
in stock
|
Buy Now | |
Powell Electronics
from US$2.61
|
4,914
in stock
|
Buy Now | |
Heilind Electronics
from US$3.17
|
4,576
in stock
|
Buy Now | |
RS Americas
from US$2.42
|
2,132
in stock
|
Buy Now | |
Electro Enterprises
from US$2.38
|
1,971
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.17
|
915
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
914
in stock
|
Buy Now | |
element14
from US$2.27
|
914
in stock
|
Buy Now | |
Farnell
from US$3.20
|
914
in stock
|
Buy Now | |
Rapid Electronics
from US$3.22
|
481
in stock
|
Buy Now | |
Chip One Stop
from US$2.94
|
286
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
195
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
TTI Europe
from US$2.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.8mm² |
Product Range | TERMINYL Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
TERMINAL,T-N R 6 1/4 | Heilind Electronics |
Ring Tongue Terminal Closed Barrel Insulation Support 6AWG | TE Connectivity 324047 | RS Americas |
Terminal, Ring Tongue, 1/4", 6Awg | Newark Electronics |
TERM TERMINYL RT 6 AWG 1/4 | Rapid Electronics |
RING TERMINAL BLUE 6AWG 1/4 TERMINYL | RS |
TE Connectivity - AMP Ring Terminal 16.8mm2 | Distrelec |
6 AWG 1/4 Stud Non-Insulated Straight Crimp Ring Tongue Terminal | Future Electronics |
TERMINAL,T-N R 6 1/4 | Boersig |
Ring Tongue Terminal 6AWG 43.18mm 12.7mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Product Range | Terminyl Series |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 324047?
Additional datasheets, footprints and schematics for 324047 are listed on our Part Details page. You can also find images and similar parts to 324047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324047 fall under?
The 324047 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 324047 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324047 you can contact the distributor directly for product support, shipping queries etc.
Is the 324047 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 324047 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, RS Americas, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for 324047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324047 often in real-time on the comparison pages.
What if I can't find stock of 324047?
You can fill out our help required form which you can use to request a quote for 324047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.