Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.66
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
4,367
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
4,367
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
4,367
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
4,367
in stock
|
Buy Now | |
Electro Enterprises
from US$2.39
|
1,752
in stock
|
Buy Now | |
Heilind Electronics
from US$3.17
|
1,104
in stock
|
Buy Now | |
element14
from US$2.31
|
370
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.17
|
159
in stock
|
Buy Now | |
RS Americas
from US$2.37
|
4
in stock
|
Buy Now | |
Avnet America
-
|
182
in stock
|
Buy Now | |
Future Electronics
from US$2.44
|
-
|
Buy Now | |
Boersig
from US$2.43
|
-
|
Buy Now | |
TTI Europe
from US$2.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Weight per Piece | 5.1g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .197in, 5mm |
Wire Size | 6AWG, 20800 – 33100CMA, 10.5 – 16.8mm² |
Overall Length | 40.01mm, 1.5752in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 7.976mm, .314in |
Wire Insulation Diameter | 7.976mm, .314in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-047 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
|Amp Te Connectivity 324046 | Newark Electronics |
Terminals NYL-RING 06AWG #10 BLUE | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 16.8mm2 | Distrelec |
TERMINAL,T-N R 6 10 | Heilind Electronics |
TERMINAL, RING TONGUE, #10, 6AWG, BLUE | element14 |
Ring Tongue Terminal Closed Barrel Insulation Support 6AWG | TE Connectivity 324046 | RS Americas |
Ring Tongue Terminal 6AWG 40.01mm 11.89mm Tin Loose Piece | Avnet America |
6 AWG #10 Stud Size 5mm Diameter Tin Insulated Closed Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Product Range | Terminyl Series |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 324046?
Additional datasheets, footprints and schematics for 324046 are listed on our Part Details page. You can also find images and similar parts to 324046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324046 fall under?
The 324046 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324046 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324046 you can contact the distributor directly for product support, shipping queries etc.
Is the 324046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324046 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 324046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324046 often in real-time on the comparison pages.
What if I can't find stock of 324046?
You can fill out our help required form which you can use to request a quote for 324046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.