Prices starting from US$0.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.40 |
No stock
|
Buy Now | |
Newark Electronics | US$0.52 |
12,985
|
Buy Now | |
Rapid Electronics | US$0.46 |
12,985
|
Buy Now | |
Chip One Stop | US$0.39 |
12,985
|
Buy Now | |
Distrelec | US$0.37 |
12,985
|
Buy Now | |
Powell Electronics | US$1.52 |
661
|
Buy Now | |
RS Americas | US$1.30 |
165
|
Buy Now | |
Transfer Multisort Elektronik | US$24.94 |
3
|
Buy Now | |
Avnet America | US$0.35 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Weight per Piece | .1g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 19.88mm, .783in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | SPADE-020 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Pidg Spd 22-16 Comm 22-18Mil 6 |Amp Te Connectivity 32404 | Newark Electronics |
TE Connectivity PIDG SPD 22-16 COMM 22-18MIL 6 Zigbee Mo | Distrelec |
Spade Tongue Terminal 16-22AWG 19.89mm 8.74mm Tin Loose Piece | Avnet America |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 32404?
Additional datasheets, footprints and schematics for 32404 are listed on our Part Details page. You can also find images and similar parts to 32404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32404 fall under?
The 32404 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32404 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32404 you can contact the distributor directly for product support, shipping queries etc.
Is the 32404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32404 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 32404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32404 often in real-time on the comparison pages.
What if I can't find stock of 32404?
You can fill out our help required form which you can use to request a quote for 32404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.