Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.26
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.13
|
372
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$170.44
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$601.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .81g |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | 19.89mm, .783in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | SPADE-020 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Pidg Spd 22-16 Comm 22-18Mil 6 |Amp Te Connectivity 32403 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 19.89mm 8.74mm Tin Loose Piece | Avnet America |
TE Connectivity PIDG SPD 22-16 COMM 22-18MIL 6 Terminals | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32403?
Additional datasheets, footprints and schematics for 32403 are listed on our Part Details page. You can also find images and similar parts to 32403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32403 fall under?
The 32403 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32403 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32403 you can contact the distributor directly for product support, shipping queries etc.
Is the 32403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32403 have stock available?
Authorised distributors including Powell Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 32403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32403 often in real-time on the comparison pages.
What if I can't find stock of 32403?
You can fill out our help required form which you can use to request a quote for 32403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.