Prices starting from US$0.69
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .895g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight, Offset |
Terminal & Splice Type | Offset Ring Tongue |
Overall Length | 23.01mm, .906in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | RING-060 |
Operating Temperature Range | 221°F, 105°C |
PIDG R OFS 22-16COM22-18MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Offset Ring Tongue Terminal | Part Number: 324011 | Internal Number: 324011 | TE Connectivity | TE Store |
PIDG R OFS 22-16COM22-18MIL 10 | Heilind Electronics |
Pidg R Ofs 22-16Com22-18Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 324011 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 23.01mm 9.53mm Tin Loose Piece | Avnet America |
PIDG, R Ofs 22-16Com22-18Mil 10 | TE Connectivity 324011 | RS Americas |
Where can I find additional details, specifications and documents for a 324011?
Additional datasheets, footprints and schematics for 324011 are listed on our Part Details page. You can also find images and similar parts to 324011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324011 fall under?
The 324011 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324011 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324011 you can contact the distributor directly for product support, shipping queries etc.
Is the 324011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324011 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 324011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324011 often in real-time on the comparison pages.
What if I can't find stock of 324011?
You can fill out our help required form which you can use to request a quote for 324011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.