Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
20,756
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
119,463
in stock
|
Buy Now | |
TE Store
from US$0.48
|
80,945
in stock
|
Buy Now | |
Powell Electronics
from US$0.23
|
49,587
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
34,334
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
30,663
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
26,342
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
4,247
in stock
|
Buy Now | |
element14
from US$0.20
|
3,470
in stock
|
Buy Now | |
Farnell
from US$0.20
|
3,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
1,209
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
655
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
554
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Strap |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | .332g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Barrel Inside Diameter | 1.09mm, .043in |
Wire Size | 24 – 20AWG, .2 – .6mm², 320 – 1290CMA |
Outside Diameter | .105in, 2.67mm |
Overall Length | .49in, 12.45mm |
Material Thickness | .024in, .6mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Product Type | Splice |
Wire/Cable Type | Copper |
Splice Type | Butt Splice |
Insulated | No |
Serrated | Yes |
Sealable | No |
Support Style | Non - Insulation Support |
High Temperature Rating | 170°C, 338°F |
Operating Temperature Range | 338°F, 170°C |
Splice Terminal 20-24AWG 12.45mm 2.67mm Tin Loose Piece | Avnet America |
SPLICE,SOLIS BUTT STRAP 24-20 Splice Type: Butt Splice Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Sealable: No Splice Features: Serrated Butt Splice 24 – 20 AWG .2 – .6 mm² | Electrical Wire Splice | Part Number: 324001 | Internal Number: 324001 | TE Connectivity | TE Store |
Terminal, Butt Splice, 24-20Awg | Newark Electronics |
SPLICE,SOLIS BUTT STRAP 24-20 | Heilind Electronics |
Solistrand Strap Butt Wire Splice Connector, Tin Plated 24 - 20 AWG | TE Connectivity 324001 | RS Americas |
Strap butt splice, SOLISTRAND, 24-20 AWG | RS |
TERMINAL, BUTT SPLICE, 24-20AWG | element14 |
Terminals SPLICE SOLIS BUTT ST | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICESOLIS BUTT STRAP 24-20 | Distrelec |
SOLISTRAND Series Splice Butt Wire Strap 24 20 Wire Mount Crimp Terminal | Future Electronics |
Butt Splice, 24 - 20 AWG, 0.490 in. L, Non-Insulated, 1000 Loose Piece | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 324001?
Additional datasheets, footprints and schematics for 324001 are listed on our Part Details page. You can also find images and similar parts to 324001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324001 fall under?
The 324001 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324001 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324001 you can contact the distributor directly for product support, shipping queries etc.
Is the 324001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324001 have stock available?
Authorised distributors including Avnet America, TE Store, Powell Electronics, Newark Electronics and Heilind Electronics have stock available or on a lead time for 324001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324001 often in real-time on the comparison pages.
What if I can't find stock of 324001?
You can fill out our help required form which you can use to request a quote for 324001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.