Status: | Unknown |
---|---|
Series: | Apex Slotted Power Bits |
RoHS: | Unknown |
Prices starting from US$12.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.79
|
No stock
|
Buy Now |
Bit Type | Slotted |
---|---|
Hex Bit Size | 3F-4R |
Length | 102mm |
Product Range | Apex Slotted Power Bits |
Size | 4" |
RoHS Compliant | NA |
Hex Bit, Slotted, 0.76X102Mm, Tool Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 324-0X?
Additional datasheets, footprints and schematics for 324-0X are listed on our Part Details page. You can also find images and similar parts to 324-0X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324-0X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324-0X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324-0X fall under?
The 324-0X is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers > Hex Driver Bits.
Can I view similar or alternative parts?
You can view similar parts to 324-0X when available in the Hex Driver Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324-0X you can contact the distributor directly for product support, shipping queries etc.
Is the 324-0X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324-0X have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 324-0X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324-0X often in real-time on the comparison pages.
What if I can't find stock of 324-0X?
You can fill out our help required form which you can use to request a quote for 324-0X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.