Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Weight per Piece | .344g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 320 – 1290CMA, 24 – 20AWG, .2 – .518mm² |
Barrel Inside Diameter | .048in, 1.219mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .621in, 15.77mm |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Shape Description | RING-054 |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,BUDG R 24-20 8 | Heilind Electronics |
Terminal,budg R 24-20 8 |Te Connectivity 323987 | Newark Electronics |
Terminal, inal, Budg R 24-20 8 | TE Connectivity 323987 | RS Americas |
Special Order: TERMINAL,BUDG R 24-20 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .518 mm² Wire Size: 320 – 1290 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .518 mm² 320 – 1290 CMA | Ring Terminal | Part Number: 323987 | Internal Number: 323987 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323987?
Additional datasheets, footprints and schematics for 323987 are listed on our Part Details page. You can also find images and similar parts to 323987 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323987 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323987 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323987 fall under?
The 323987 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323987 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323987 you can contact the distributor directly for product support, shipping queries etc.
Is the 323987 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323987 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 323987.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323987 often in real-time on the comparison pages.
What if I can't find stock of 323987?
You can fill out our help required form which you can use to request a quote for 323987 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.