Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Zinc |
---|---|
Color Code | Brown |
Ferrule Material | Brass/Copper |
Ferrule Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2.16 – 2.41mm, .085 – .095in |
Packaging Method | Carton |
Connector Type | Shielded Wire Crimp |
T-Shield,zn,brown,.085-.095 Rohs Compliant: No |Amp Te Connectivity 323932 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 323932?
Additional datasheets, footprints and schematics for 323932 are listed on our Part Details page. You can also find images and similar parts to 323932 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323932 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323932 fall under?
The 323932 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 323932 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323932 you can contact the distributor directly for product support, shipping queries etc.
Is the 323932 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323932 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 323932.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323932 often in real-time on the comparison pages.
What if I can't find stock of 323932?
You can fill out our help required form which you can use to request a quote for 323932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.