Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel, Unplated |
---|---|
Inspection Slot | Yes |
Weight per Piece | 24g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Overall Length | 2.1118in, 53.64mm |
Stud Diameter | .171in, 4.34mm |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Barrel Inside Diameter | 2.16mm, .085in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | SPADE-048 |
Operating Temperature Range | 1200°F, 649°C |
Terminal,solis Spd Ht 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 323905 | Newark Electronics |
Terminal, inal, Solis Spd Ht 16-14 8 | TE Connectivity 323905 | RS Americas |
Spade Tongue Terminal 14-16AWG Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323905?
Additional datasheets, footprints and schematics for 323905 are listed on our Part Details page. You can also find images and similar parts to 323905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323905 fall under?
The 323905 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323905 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323905 you can contact the distributor directly for product support, shipping queries etc.
Is the 323905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323905 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 323905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323905 often in real-time on the comparison pages.
What if I can't find stock of 323905?
You can fill out our help required form which you can use to request a quote for 323905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.