Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Splice Features | Strap |
Splice Material | Nickel |
Plating Material | Unplated |
Weight per Piece | .832g |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | 2.16mm, .085in |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Overall Length | .529in, 13.44mm |
Material Thickness | .84mm, .033in |
Outside Diameter | 4.19mm, .165in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Splice Type | Butt Splice |
Product Type | Splice |
Wire/Cable Type | Copper |
Style Code | C |
Serrated | Yes |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 649°C, 1200°F |
SPLICE,SOLIS BUTT HT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 323878 | Internal Number: 323878 | TE Connectivity | TE Store |
Strap butt splice, STRATO-THERM, 649°C | RS |
Splice,solis Butt Ht 16-14 Rohs Compliant: Yes |Amp Te Connectivity 323878 | Newark Electronics |
Splice Terminal 14-16AWG 13.44mm 4.19mm Loose Piece | Avnet America |
SOLISTRAND SPLICE, SOLIS BUTT HT 16-14 | TE Connectivity 323878 | RS Americas |
Where can I find additional details, specifications and documents for a 323878?
Additional datasheets, footprints and schematics for 323878 are listed on our Part Details page. You can also find images and similar parts to 323878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323878 fall under?
The 323878 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323878 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323878 you can contact the distributor directly for product support, shipping queries etc.
Is the 323878 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323878 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 323878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323878 often in real-time on the comparison pages.
What if I can't find stock of 323878?
You can fill out our help required form which you can use to request a quote for 323878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.