Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .638g |
---|---|
Color | Orange |
Splice Material | Nickel |
Splice Features | Strap |
Plating Material | Unplated |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Material Thickness | .84mm, .033in |
Overall Length | 13.44mm, .529in |
Outside Diameter | 3.58mm, .141in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Style Code | C |
Wire/Cable Type | Copper |
Serrated | Yes |
Product Type | Splice |
Splice Type | Butt Splice |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
High Temperature Rating | 649°C, 1200°F |
Operating Temperature Range | 1200°F, 649°C |
Solis Butt Ht 22-16Com22-18Mil Rohs Compliant: Yes |Amp Te Connectivity 323876 | Newark Electronics |
Splice Terminal 16-22AWG 13.44mm 3.58mm Loose Piece | Avnet America |
Solis Butt Ht 22-16Com22-18Mil | TE Connectivity 323876 | RS Americas |
Special Order: SOLIS BUTT HT 22-16COM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 323876 | Internal Number: 323876 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323876?
Additional datasheets, footprints and schematics for 323876 are listed on our Part Details page. You can also find images and similar parts to 323876 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323876 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323876 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323876 fall under?
The 323876 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323876 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323876 you can contact the distributor directly for product support, shipping queries etc.
Is the 323876 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323876 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 323876.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323876 often in real-time on the comparison pages.
What if I can't find stock of 323876?
You can fill out our help required form which you can use to request a quote for 323876 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.