Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | Yes |
---|---|
Weight per Piece | 24g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .565in, 14.351mm |
Overall Length | 53.64mm, 2.1118in |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | .79mm, .031in |
Wire Size | 76.3 – 96.3mm², 000AWG, 150500 – 190000CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Sealable | No |
Shape Description | RING-051 |
Stud Size | 1/4, M6 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 3/0 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 3/0 AWG Wire Size: 76.3 – 96.3 mm² Wire Size: 150500 – 190000 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 3/0 AWG 76.3 – 96.3 mm² 150500 – 190000 CMA | Ring Terminal | Part Number: 323868 | Internal Number: 323868 | TE Connectivity | TE Store |
Terminal,solis R 3/0 1/4 Rohs Compliant: Yes |Amp Te Connectivity 323868 | Newark Electronics |
Ring Tongue Terminal (3/0)AWG 53.64mm 25.91mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323868?
Additional datasheets, footprints and schematics for 323868 are listed on our Part Details page. You can also find images and similar parts to 323868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323868 fall under?
The 323868 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323868 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323868 you can contact the distributor directly for product support, shipping queries etc.
Is the 323868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323868 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 323868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323868 often in real-time on the comparison pages.
What if I can't find stock of 323868?
You can fill out our help required form which you can use to request a quote for 323868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.