Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .556g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue (Slotted) |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .119in, 3.02mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | 10.8mm, .425in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Terminal Features | Slotted |
Sealable | No |
Insulated | No |
Shape Description | Slotted Ring-002 |
Barrel Type | Closed Barrel |
Stud Size | M2.5, #4 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 323838?
Additional datasheets, footprints and schematics for 323838 are listed on our Part Details page. You can also find images and similar parts to 323838 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323838 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323838 fall under?
The 323838 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323838 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323838 you can contact the distributor directly for product support, shipping queries etc.
Is the 323838 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323838 have stock available?
There is no stock from authorised distributors for 323838.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323838 often in real-time on the comparison pages.
What if I can't find stock of 323838?
You can fill out our help required form which you can use to request a quote for 323838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.