Weight per Piece | .556g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.73mm, .265in |
Overall Length | .816in, 20.73mm |
Barrel Inside Diameter | 1.65mm, .065in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | M6 |
Terminal Features | Slotted |
Shape Description | Slotted Ring-002 |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminal,budg R Sltd 22-16 1/4 |Amp Te Connectivity 323837 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 20.73mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R Sltd 22-16 1/4 | TE Connectivity 323837 | RS Americas |
Special Order: TERMINAL,BUDG R SLTD 22-16 1/4 Ring Terminal Product Type: Slotted Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 Slotted Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323837 | Internal Number: 323837 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323837?
Additional datasheets, footprints and schematics for 323837 are listed on our Part Details page. You can also find images and similar parts to 323837 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323837 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323837 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323837 fall under?
The 323837 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323837 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323837 you can contact the distributor directly for product support, shipping queries etc.
Is the 323837 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323837 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 323837.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323837 often in real-time on the comparison pages.
What if I can't find stock of 323837?
You can fill out our help required form which you can use to request a quote for 323837 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.