Prices starting from US$0.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.69 |
1,780
|
Buy Now | |
Heilind Electronics | US$0.54 |
5,177
|
Buy Now | |
element14 | US$0.51 |
2,527
|
Buy Now | |
Newark Electronics | US$0.68 |
2,517
|
Buy Now | |
Farnell | US$0.59 |
2,517
|
Buy Now | |
Heilind Electronics Asia | US$0.54 |
1,553
|
Buy Now | |
Transfer Multisort Elektronik | US$0.64 |
234
|
Buy Now | |
Powell Electronics | US$0.48 |
9
|
Buy Now | |
Avnet America | US$0.48 |
-
|
Buy Now | |
RS Americas | US$0.63 |
-
|
Buy Now | |
Boersig | US$0.49 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Splice Features | Standard |
---|---|
Weight per Piece | .968g |
Splice Material | Copper |
Plating Material | Nickel |
Contact Plating Material | Nickel |
Contact Plating Thickness | 300µin |
Terminal & Splice Type | Splice |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | 2.16mm, .085in |
Outside Diameter | 4.19mm, .165in |
Overall Length | 14.4mm, .567in |
Material Thickness | .031in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
High Temperature Rating | 650°F, 343°C |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS BUTT HR 16-14 | Heilind Electronics |
CRIMP TERMINAL, BUTT, 1-2.6MM, 340 | element14 |
Terminal, Butt Splice, 16-14Awg | Newark Electronics |
Butt splice,STRATO-THERM,343°C,16-14 AW | RS |
Tip: butt splice | Transfer Multisort Elektronik |
Splice Terminal 14-16AWG 14.4mm 4.19mm Nickel Loose Piece | Avnet America |
STRATO-THERM Butt Wire Splice Connector Nickel Plated 16 - 14 AWG | TE Connectivity 323795 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | STRATO-THERM Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 323795?
Additional datasheets, footprints and schematics for 323795 are listed on our Part Details page. You can also find images and similar parts to 323795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323795 fall under?
The 323795 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323795 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323795 you can contact the distributor directly for product support, shipping queries etc.
Is the 323795 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323795 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 323795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323795 often in real-time on the comparison pages.
What if I can't find stock of 323795?
You can fill out our help required form which you can use to request a quote for 323795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.