Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,230
in stock
|
Buy Now | |
Powell Electronics
from US$0.40
|
19,580
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
19,400
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
19,400
in stock
|
Buy Now | |
TE Store
from US$0.80
|
18,607
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
12,700
in stock
|
Buy Now | |
element14
from US$0.50
|
10,450
in stock
|
Buy Now | |
Farnell
from US$0.37
|
10,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,754
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Splice Material | Copper |
Weight per Piece | .545g |
Plating Material | Nickel |
Contact Plating Thickness | 300µin |
Contact Plating Material | Nickel |
Terminal & Splice Type | Splice |
Outside Diameter | 4.19mm, .165in |
Material Thickness | .031in, .79mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | .301in, 7.65mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | Yes |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Product Type | Splice |
High Temperature Rating | 343°C, 650°F |
Operating Temperature Range | 338°F, 170°C |
SPLICE SOLIS PARA HR 16-14 | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICESOLIS PARA HR 16-14 | Distrelec |
SPLICE,SOLIS PARA HR 16-14 Splice Type: Parallel Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Parallel Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 323794 | Internal Number: 323794 | TE Connectivity | TE Store |
PARALLEL SPLICE, NON-INSL, 14AWG, 2MM2 | element14 |
Terminal, Parallel Splice, Crimp | Newark Electronics |
Parallel splice, STRATO-THERM, 343°C | RS |
Splice Terminal 14-16AWG 7.65mm 4.19mm Nickel Loose Piece | Avnet America |
Parallel Wire Splice Connector, Nickel Plated 16 - 14 AWG | TE Connectivity 323794 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Product Range | SOLISTRAND STRATO-THERM Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
Where can I find additional details, specifications and documents for a 323794?
Additional datasheets, footprints and schematics for 323794 are listed on our Part Details page. You can also find images and similar parts to 323794 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323794 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323794 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323794 fall under?
The 323794 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323794 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323794 you can contact the distributor directly for product support, shipping queries etc.
Is the 323794 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323794 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Distrelec, TE Store and TTI Europe have stock available or on a lead time for 323794.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323794 often in real-time on the comparison pages.
What if I can't find stock of 323794?
You can fill out our help required form which you can use to request a quote for 323794 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.