Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.88g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .17 – .3in, 4.32 – 7.62mm |
Overall Length | 1.277in, 32.44mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 10-12AWG 32.44mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 12-10 1/4 | TE Connectivity 323763 | RS Americas |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | element14 |
Special Order: TERMINAL,PIDG R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Slotted Ring Tongue Terminal | Part Number: 323763 | Internal Number: 323763 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323763?
Additional datasheets, footprints and schematics for 323763 are listed on our Part Details page. You can also find images and similar parts to 323763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323763 fall under?
The 323763 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323763 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323763 you can contact the distributor directly for product support, shipping queries etc.
Is the 323763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323763 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 323763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323763 often in real-time on the comparison pages.
What if I can't find stock of 323763?
You can fill out our help required form which you can use to request a quote for 323763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.