Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.60
|
10,000
in stock
|
Buy Now | |
element14
from US$0.48
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
1,120
in stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
261
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.48
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .739g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.02mm, .119in |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | .8441in, 21.44mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #4, M2.5 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #4, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP, RED | element14 |
PIDG R 22-16 COMM 22-18 MIL 4 | Heilind Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 6.35mm Tin Loose Piece | Avnet America |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG TERMINAL NYLON, PIDG R 22-16 COMM 22-18 MIL 4 | TE Connectivity 323758 | RS Americas |
Terminal, Ring | Carlton-Bates |
Special Order: PIDG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 323758 | Internal Number: 323758 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323758?
Additional datasheets, footprints and schematics for 323758 are listed on our Part Details page. You can also find images and similar parts to 323758 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323758 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323758 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323758 fall under?
The 323758 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323758 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323758 you can contact the distributor directly for product support, shipping queries etc.
Is the 323758 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323758 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for 323758.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323758 often in real-time on the comparison pages.
What if I can't find stock of 323758?
You can fill out our help required form which you can use to request a quote for 323758 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.