323756 Splices by TE Connectivity

SPLICE,SOLIS BUTT HR 12-10

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.23
-
Buy Now

Specifications

Splice Material Copper
Splice Features Strap
Plating Material Nickel
Weight per Piece 1.907g
Contact Plating Thickness 300µin
Terminal & Splice Type Splice
Contact Plating Material Nickel
Barrel Inside Diameter .129in, 3.28mm
Wire Size 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm²
Overall Length 17.86mm, .703in
Material Thickness .039in, .99mm
Outside Diameter .226in, 5.74mm
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Military Category No
Packaging Quantity 500
Packaging Method Loose Piece
Wire/Cable Type Copper
Accessory Type Splice
Serrated Yes
Splice Type Butt Splice
Product Type Splice
Barrel Type Closed Barrel
Support Style Non - Insulation Support
Sealable No
Insulated No
High Temperature Rating 650°F, 343°C
Operating Temperature Range 338°F, 170°C

Compatible Parts


Alternative Descriptions

Splice,solis Butt Hr 12-10 Rohs Compliant: Yes |Amp Te Connectivity 323756 | Newark Electronics
Splice Terminal 10-12AWG 17.86mm 5.74mm Nickel Loose Piece | Avnet America
Splice, Solis Butt Hr 12-10 | TE Connectivity 323756 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 323756?

Additional datasheets, footprints and schematics for 323756 are listed on our Part Details page. You can also find images and similar parts to 323756 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 323756 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323756 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 323756 fall under?

The 323756 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 323756 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 323756 you can contact the distributor directly for product support, shipping queries etc.

Is the 323756 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 323756 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 323756.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 323756 often in real-time on the comparison pages.

What if I can't find stock of 323756?

You can fill out our help required form which you can use to request a quote for 323756 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay