323755 Splices by TE Connectivity

SPLICE,SOLIS BUTT HR 12-10

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$1.18
1,320
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.33
5,801
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.90
4,255
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.74
3,910
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.74
587
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.98
345
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.82
126
in stock
Buy Now
Logo for element14
element14
from US$0.84
60
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.84
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
6
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.62
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.66
-
Buy Now
Logo for Boersig
Boersig
from US$0.62
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight per Piece 4.416g
Splice Features Standard
Splice Material Copper
Plating Material Nickel
Contact Plating Thickness 300µin
Terminal & Splice Type Splice
Contact Plating Material Nickel
Wire Size 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA
Barrel Inside Diameter 3.28mm, .129in
Material Thickness .99mm, .039in
Overall Length 14.35mm, .565in
Outside Diameter .226in, 5.74mm
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Military Category No
Packaging Method Loose Piece
Packaging Quantity 500
Wire/Cable Type Copper
Serrated Yes
Splice Type Butt Splice
Product Type Splice
Barrel Type Closed Barrel
Support Style Non - Insulation Support
Insulated No
Sealable No
Accessory Type Splice
High Temperature Rating 343°C, 650°F
Operating Temperature Range 338°F, 170°C

Compatible Parts


Alternative Descriptions

TERM, SPLC, BUTT, STRAT, SOLIS, HR 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 323755 | Internal Number: 323755 | TE Connectivity | TE Store
Splices TERM SPLC BUTT STRAT SOLIS HR 12-10 | Rapid Electronics
TE Connectivity - AMP TERM SPLC BUTT STRAT SOLIS HR 12-10 | Distrelec
Butt splice,STRATO-THERM,343°C,12-10 AW | RS
Tip: butt splice | Transfer Multisort Elektronik
CRIMP TERMINAL, BUTT, 2.7-6.6MM, 340 | element14
Butt Splice, 10Awg-12Awg | Newark Electronics
Solistrand 12-10 AWG Non-Insulation Support Closed Barrel Butt Splice | Future Electronics
Splice Terminal 10-12AWG 14.35mm 5.74mm Nickel Loose Piece | Avnet America
STRATO-THERM Butt Wire Splice Connector, Nickel Plated 12 - 10 AWG | TE Connectivity 323755 | RS Americas
TERM, SPLC, BUTT, STRAT, SOLIS, HR 12-10 | Boersig


323755 Connectors by Unknown

CRIMP TERMINAL BUTT 2.7-6.6MM 340

Status: Unknown
Series: STRATO-THERM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Insulator Colour -
Product Range STRATO-THERM Series
Wire Size AWG Min 12AWG
Wire Size AWG Max 10AWG
Conductor Area CSA 6.64mm²
Insulator Material Uninsulated
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 323755?

Additional datasheets, footprints and schematics for 323755 are listed on our Part Details page. You can also find images and similar parts to 323755 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 323755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323755 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 323755 fall under?

The 323755 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 323755 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 323755 you can contact the distributor directly for product support, shipping queries etc.

Is the 323755 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 323755 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Powell Electronics have stock available or on a lead time for 323755.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 323755 often in real-time on the comparison pages.

What if I can't find stock of 323755?

You can fill out our help required form which you can use to request a quote for 323755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay