Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,744
in stock
|
Buy Now | |
TE Store
from US$0.76
|
12,900
in stock
|
Buy Now | |
element14
from US$0.47
|
8,443
in stock
|
Buy Now | |
Farnell
from US$0.38
|
8,443
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
7,766
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
7,246
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
4,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
3,186
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Splice Material | Copper |
Plating Material | Nickel |
Weight per Piece | 1.073g |
Contact Plating Material | Nickel |
Contact Plating Thickness | 300µin |
Terminal & Splice Type | Splice |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Material Thickness | .039in, .99mm |
Overall Length | .333in, 8.46mm |
Outside Diameter | 5.74mm, .226in |
Barrel Inside Diameter | .129in, 3.28mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Serrated | Yes |
Accessory Type | Splice |
Sealable | No |
High Temperature Rating | 650°F, 343°C |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS PARA HR 12-10 Splice Type: Parallel Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Parallel Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 323754 | Internal Number: 323754 | TE Connectivity | TE Store |
PARALLEL SPLICE, NON-INSL, 10AWG, 6MM2 | element14 |
Terminals PARALLEL SPLC 12-10 | Rapid Electronics |
Terminal, Parallel Splice, Crimp | Newark Electronics |
TE Connectivity - AMP SPLICESOLIS PARA HR 12-10 | Distrelec |
Parallel splice, STRATO-THERM, 343°C | RS |
10-12 AWG Inline Duel entry Non-Insulated Parallel Splice | Future Electronics |
Splice Terminal 10-12AWG 8.46mm 5.74mm Nickel Loose Piece | Avnet America |
Parallel Wire Splice Connector, Nickel Plated 12 - 10 AWG | TE Connectivity 323754 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Product Range | SOLISTRAND STRATO-THERM Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
Where can I find additional details, specifications and documents for a 323754?
Additional datasheets, footprints and schematics for 323754 are listed on our Part Details page. You can also find images and similar parts to 323754 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323754 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323754 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323754 fall under?
The 323754 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323754 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323754 you can contact the distributor directly for product support, shipping queries etc.
Is the 323754 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323754 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for 323754.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323754 often in real-time on the comparison pages.
What if I can't find stock of 323754?
You can fill out our help required form which you can use to request a quote for 323754 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.