Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.89
|
17
in stock
|
Buy Now | |
TTI Europe
from US$8.58
|
476
in stock
|
Buy Now | |
Rapid Electronics
from US$15.35
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$6.25
|
200
in stock
|
Buy Now | |
Distrelec
from US$10.19
|
200
in stock
|
Buy Now | |
Powell Electronics
from US$5.43
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
-
|
Buy Now | |
Future Electronics
from US$4.99
|
-
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now | |
RS Americas
from US$4.52
|
-
|
Buy Now | |
Farnell
from US$10.86
|
-
|
Buy Now |
Weight per Piece | 1g |
---|---|
Plating Material | Unplated, Nickel |
Inspection Slot | No |
Insulation Sleeve Color | Orange |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | .79mm, .031in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Stud Diameter | 6.73mm, .265in |
Overall Length | 1.0079in, 25.6mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M6 |
Operating Temperature Range | 1200°F, 649°C |
Terminals N/I-RING 12-10 #1/4 M6+ | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
Ring terminal, DG STRATO-THERM,649, M6 | RS |
Diamond Grip 12-10 Ht R 1/4 Rohs Compliant: No |Amp Te Connectivity 323751 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Nickel 32.33mm Nickel Loose | Future Electronics |
Ring Tongue Terminal 10-12AWG 32.33mm 13.49mm Loose Piece | Avnet America |
TERMINAL, DG R HT 12-10 1/4 | TE Connectivity 323751 | RS Americas |
Where can I find additional details, specifications and documents for a 323751?
Additional datasheets, footprints and schematics for 323751 are listed on our Part Details page. You can also find images and similar parts to 323751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323751 fall under?
The 323751 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323751 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323751 you can contact the distributor directly for product support, shipping queries etc.
Is the 323751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323751 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 323751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323751 often in real-time on the comparison pages.
What if I can't find stock of 323751?
You can fill out our help required form which you can use to request a quote for 323751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.