Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | 2.502g |
Inspection Slot | No |
Insulation Sleeve Color | Orange |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | 1.0079in, 25.6mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #10 |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Operating Temperature Range | 649°C, 1200°F |
Diamond Grip 12-10 Ht R 10 |Amp Te Connectivity 323750 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.6mm 9.53mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323750?
Additional datasheets, footprints and schematics for 323750 are listed on our Part Details page. You can also find images and similar parts to 323750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323750 fall under?
The 323750 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323750 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323750 you can contact the distributor directly for product support, shipping queries etc.
Is the 323750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323750 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 323750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323750 often in real-time on the comparison pages.
What if I can't find stock of 323750?
You can fill out our help required form which you can use to request a quote for 323750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.