Weight per Piece | 1g |
---|---|
Plating Material | Unplated, Nickel |
Inspection Slot | No |
Insulation Sleeve Color | Orange |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Overall Length | 1.0079in, 25.6mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #8, M4 |
Insulated | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Operating Temperature Range | 649°C, 1200°F |
Diamond Grip 12-10 Ht R 8 Rohs Compliant: No |Amp Te Connectivity 323749 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.6mm 9.53mm Loose Piece | Avnet America |
Special Order: DIAMOND GRIP 12-10 HT R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323749 | Internal Number: 323749 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323749?
Additional datasheets, footprints and schematics for 323749 are listed on our Part Details page. You can also find images and similar parts to 323749 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323749 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323749 fall under?
The 323749 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323749 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323749 you can contact the distributor directly for product support, shipping queries etc.
Is the 323749 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323749 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 323749.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323749 often in real-time on the comparison pages.
What if I can't find stock of 323749?
You can fill out our help required form which you can use to request a quote for 323749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.