Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | 2.715g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Overall Length | 1.098in, 27.89mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-054 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 1200°F, 649°C |
TERMINAL,SOLIS R HT 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323747 | Internal Number: 323747 | TE Connectivity | TE Store |
Terminal,solis R Ht 12-10 3/8 Rohs Compliant: Yes |Amp Te Connectivity 323747 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Loose Piece | Avnet America |
Terminal, inal, Solis R Ht 12-10 3/8 | TE Connectivity 323747 | RS Americas |
Where can I find additional details, specifications and documents for a 323747?
Additional datasheets, footprints and schematics for 323747 are listed on our Part Details page. You can also find images and similar parts to 323747 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323747 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323747 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323747 fall under?
The 323747 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323747 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323747 you can contact the distributor directly for product support, shipping queries etc.
Is the 323747 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323747 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 323747.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323747 often in real-time on the comparison pages.
What if I can't find stock of 323747?
You can fill out our help required form which you can use to request a quote for 323747 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.