Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 2.508g |
---|---|
Plating Material | Unplated, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.0039in, 25.5mm |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .79mm, .031in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | M8, 5/16 |
Shape Description | RING-054 |
Sealable | No |
Operating Temperature Range | 649°C, 1200°F |
Terminal,solis R Ht 12-10 5/16 Rohs Compliant: Yes |Amp Te Connectivity 323746 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R HT 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323746 | Internal Number: 323746 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323746?
Additional datasheets, footprints and schematics for 323746 are listed on our Part Details page. You can also find images and similar parts to 323746 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323746 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323746 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323746 fall under?
The 323746 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323746 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323746 you can contact the distributor directly for product support, shipping queries etc.
Is the 323746 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323746 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, TE Store and Avnet Abacus have stock available or on a lead time for 323746.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323746 often in real-time on the comparison pages.
What if I can't find stock of 323746?
You can fill out our help required form which you can use to request a quote for 323746 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.