Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.06
|
2,400
in stock
|
Buy Now | |
Heilind Electronics
from US$1.96
|
1,764
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
1,077
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
907
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
615
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.96
|
411
in stock
|
Buy Now | |
element14
from US$3.28
|
250
in stock
|
Buy Now | |
Farnell
from US$4.16
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.60
|
90
in stock
|
Buy Now | |
RS Americas
from US$2.46
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$3.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.935g |
---|---|
Plating Material | Unplated, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Overall Length | .739in, 18.77mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Shape Description | RING-054 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
Ring terminal, STRATO-THERM, 649°C, M4 | RS |
TERMINAL,SOLIS R HT 12-10 8 | Heilind Electronics |
Terminals HI TEMP RING 12-10 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R HT 12-10 8 Terminals HI | Distrelec |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP | element14 |
Tip: ring | Transfer Multisort Elektronik |
STRATO-THERM Series Crimp Ring Terminal, M4 (#8) Stud Size, 12 - 10 AWG | TE Connectivity 323745 | RS Americas |
Ring Tongue Terminal 10-12AWG 18.77mm 9.53mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 323745?
Additional datasheets, footprints and schematics for 323745 are listed on our Part Details page. You can also find images and similar parts to 323745 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323745 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323745 fall under?
The 323745 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323745 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323745 you can contact the distributor directly for product support, shipping queries etc.
Is the 323745 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323745 have stock available?
Authorised distributors including RS, Heilind Electronics, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 323745.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323745 often in real-time on the comparison pages.
What if I can't find stock of 323745?
You can fill out our help required form which you can use to request a quote for 323745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.