Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Nickel |
---|---|
Color | Orange |
Weight per Piece | 3.022g |
Plating Material | Unplated |
Splice Features | Strap |
Terminal & Splice Type | Splice |
Material Thickness | .042in, 1.07mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Splice Type | Butt Splice |
Product Type | Splice |
Style Code | D |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Serrated | Yes |
High Temperature Rating | 649°C, 1200°F |
Diamond Grip 12-10 Ht Butt Rohs Compliant: No |Amp Te Connectivity 323699 | Newark Electronics |
Splices Terminal 10-12AWG Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323699?
Additional datasheets, footprints and schematics for 323699 are listed on our Part Details page. You can also find images and similar parts to 323699 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323699 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323699 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323699 fall under?
The 323699 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323699 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323699 you can contact the distributor directly for product support, shipping queries etc.
Is the 323699 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323699 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 323699.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323699 often in real-time on the comparison pages.
What if I can't find stock of 323699?
You can fill out our help required form which you can use to request a quote for 323699 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.